V-groove linear track made of AISI 420 stainless steel with an unhardened running surface (Rc 20-22), oiled, and predrilled for mounting with hole spacing of 24.63 inches and 9 holes, 0.310 inch in diameter, 3.000 inch center-to-center. The track is 24.63 inches long, features a single edge, and can be butt-jointed for extended stroke lengths. Dimensions include 0.203 inch width, 0.219 inch height, 0.625 inch groove width, 0.250 inch flange thickness, 0.031 inch groove depth, 0.093 inch flange height, and 0.187 inch hole pitch.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKSCOM-T202463D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Unhardened, 24.63' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |