The BKHCOM-T103650D is a V-groove track made from AISI 1045 carbon steel with a hardened running surface at Rc 53, polished and oiled, measuring 36.50 inches in length with 19 predrilled mounting holes spaced at 2.000-inch intervals. The track has a width of 0.437 inches, a height of 0.187 inches, and a groove depth of 0.031 inches, with a groove radius of 0.062 inches. It supports linear motion applications and can be butt-jointed for longer strokes.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKHCOM-T103650D |
| Product Name | 1045 Steel Track, With Mounting Holes, Hardened to RC53, 36.5' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Hardened to RC53 |