The S64AMRMA09195 is a precision metric mini-rail linear guide with a 195 mm rail length and 10 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, vibration damping, and tolerance to shock loads. It uses a size 09 rail with a 9 mm width, 20 mm base width, 30 mm mounting hole spacing, and M3 mounting holes. The guide supports multiple carriages per track and allows custom lengths up to 3600 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA09195 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 195 mm Long Rail, 10 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |