Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 100 mm Long Rail, 8 mm Assembly Height S64AMRMB07100

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB07100 is a compensated precision metric Mini-Rail™ linear guide with a 100 mm rail length and 8 mm assembly height. It features FrelonGOLDⁿ material on HRC70 ceramic-coated aluminum, providing self-lubrication, corrosion resistance, vibration dampening, and tolerance for shock loads. The part has a running clearance of 0.064-0.089 mm and is designed for metric mounting with M3 fasteners. The rail measures 100 mm in length and 17 mm in width, with a height of 8 mm and a mounting hole pattern of 38 mm center-to-center. Its overall dimensions conform to the standard 07 size code, with compatible carriage dimensions as specified for the series.

Datasheet Summary
Powered by GS/AI

The S64AMRMB07100 is a compensated precision metric Mini-Rail™ linear guide with a 100 mm rail length and 8 mm assembly height. It features FrelonGOLDⁿ material on HRC70 ceramic-coated aluminum, providing self-lubrication, corrosion resistance, vibration dampening, and tolerance for shock loads. The part has a running clearance of 0.064-0.089 mm and is designed for metric mounting with M3 fasteners. The rail measures 100 mm in length and 17 mm in width, with a height of 8 mm and a mounting hole pattern of 38 mm center-to-center. Its overall dimensions conform to the standard 07 size code, with compatible carriage dimensions as specified for the series.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 100 mm Long Rail, 8 mm Assembly Height - S64AMRMB07100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 100 mm Long Rail, 8 mm Assembly Height
S64AMRMB07100
Compensated Precision Metric Mini-Rail® Linear Guides, 100 mm Long Rail, 8 mm Assembly Height S64AMRMB07100
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB07100
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 100 mm Long Rail, 8 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 48 inch (1219 mm)
View Details
Double-Edged Size 0 Steel Track, 317.5mm Long. Material- 1045 Carbon Steel (HRC 22-25),Unhardened. - A 7C15M01250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 045 Carbon Steel (HRC 22)
Additional Material Specifications Unhardened; UnHardened
View Details
420 Stainless Steel Track, With Mounting Holes, Unhardened, 60.75' Long - BKSCOM-T306075D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Precision Metric Mini-Rail® Linear Guides, 275 mm Long Rail, 10 mm Assembly Height - S64AMRMA09275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 10.83 inch (275 mm)
View Details