Steel tracks with mounting holes, sized for linear motion applications, are available in hardened AISI 1045 carbon steel with a hardness of HRC 58-60, as indicated by material code Q. The track measures 1847.9 mm in length, with a width of 76.2 mm, height of 9.65 mm, and feature a 7.14 mm groove width, 7.95 mm groove depth, and 8.71 mm groove diameter. It includes 25 mounting holes spaced at 13.6 mm intervals, with a hole diameter of 4.75 mm, a flange thickness of 1.57 mm, and a back width of 22.2 mm. The profile follows ISO projection conventions, designed for use with rolling element carriers.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M37275 |
| Product Name | Steel Track with Mounting Holes, Size 3, 1847.9mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |