Steel track with mounting holes, 1844.8 mm long, sized for 7.87 mm width and 76.2 mm spacing, constructed of AISI 420 stainless steel, unhardened, with drilled hole spacing matching the MDT metric standard and standardized dimensions for E, F, G, H, and J, designed for linear motion applications.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M27263 |
| Product Name | Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |