The S64AMRMA20220 is a precision metric Mini-Rail™ linear guide with a 220 mm rail length and 25 mm assembly height, featuring FrelonGOLD™ self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, vibration dampening, and shock load tolerance. It is designed for applications requiring 0.025-0.051 mm running clearance and includes mounting dimensions consistent with the 20 size code: A=20 mm, B=25 mm, C=13.4 mm, D=46 mm, E=62 mm, M4 mounting holes, and S=20 mm, T=60 mm. The guide rail supports multiple carriages and is available in standard lengths up to 3600 mm on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA20220 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 25 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |