Stock Drive Products & Sterling Instrument - SDP/SI 16 Teeth, 15mm (Nominal Size), External Spline A 1C25M15050

Description
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C25M15050 is an external spline made of steel, with a nominal size of 15 mm and 16 teeth, supplied in a 50 mm stock length. It is designed to mesh with internal spline bushings for torque transmission in mechanical systems. The part is priced per stock length and shares dimensions and material specifications with other external splines in the A 1C25M series.

Datasheet Summary
Powered by GS/AI

A 1C25M15050 is an external spline made of steel, with a nominal size of 15 mm and 16 teeth, supplied in a 50 mm stock length. It is designed to mesh with internal spline bushings for torque transmission in mechanical systems. The part is priced per stock length and shares dimensions and material specifications with other external splines in the A 1C25M series.

Suppliers

Company
Product
Description
Supplier Links
16 Teeth, 15mm (Nominal Size), External Spline - A 1C25M15050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16 Teeth, 15mm (Nominal Size), External Spline
A 1C25M15050
16 Teeth, 15mm (Nominal Size), External Spline A 1C25M15050
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline.

Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders.

For engineering assistance, call on our application engineers;
we'd really love to help!


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 1C25M15050
Product Name 16 Teeth, 15mm (Nominal Size), External Spline
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 24 inch (610 mm)
View Details
Precision Metric Mini-Rail® Linear Guides, 85 mm Long Rail, 8 mm Assembly Height - S64AMRMA07085 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 3.35 inch (85 mm)
View Details
1045 Steel Track, With Mounting Holes, Unhardened, 72.63' Long - BKDCOM-T207263D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 2, 320.8mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M21263 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details