Steel track with mounting holes, 1536.7 mm long, made from AISI 420 stainless steel, unhardened, with a width of 76.2 mm, height of 5.56 mm, hole diameter of 6.35 mm, and 21 mounting holes spaced to match the 15M16050 series dimensions.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M16050 |
| Product Name | Steel Track with Mounting Holes, Size 1, 1536.7mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |