Steel tracks with mounting holes, sized for metric applications, are designed for linear motion systems and feature standardized hole spacing and dimensions. The series includes tracks with lengths up to 1854.2 mm, made from AISI 1045 carbon steel (unhardened) or hardened variants, with the unhardened 1045 carbon steel variant designated by material code T. Each track includes precision-drilled mounting holes with standardized spacings and dimensions, including a hole diameter of 5.16 mm, center-to-center spacing of 76.2 mm, and overall dimensions of 7.87 mm height, 15.9 mm width, and 2.39 mm projection per ISO convention. The track with part number 15M22463 is 625.6 mm long and has 9 mounting holes. Material code specification completes the catalog number, and corresponding dimensions are consistent across the series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M22463 |
| Product Name | Steel Track with Mounting Holes, Size 2, 625.6mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |