Male plastic rod end bearings are maintenance-free, self-lubricating components that compensate for alignment errors and edge loads, featuring a thermoplastic body and L280™ polymer ball. The S62GMRM2228 variant has a 22 mm bore, M22 x 1.5 thread, 56 mm outer diameter, 20 mm width, 28 mm length, and operates from -40°C to +130°C. It supports a maximum radial load of 1499 N short-term and 747 N long-term, with a maximum pivot angle of 22°, a tensile strength of 7197 N, and a maximum torque of 24.9 N•m.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | S62GMRM2228R |
| Product Name | Male Plastic Rod End Bearing, 22mm Bore, M22 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. |
| Design Units | Metric |
| Bore Diameter | 0.8661 inch (22 mm) |
| Housing Diameter | 2.2 inch (56 mm) |
| Load Capacity | 292 lbs (132 kg) |