Stock Drive Products & Sterling Instrument - SDP/SI 0.75" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot. S62GFR-075175L

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A female plastic rod end bearing with a 0.7500 inch bore and left-hand thread, designed to compensate for alignment errors and edge loads while operating between -40°F and +194°F. The body is thermoplastic with L280® polymer balls, featuring a 22° pivot angle, a maximum static tensile strength of 1260 lbf, and a maximum radial load capacity of 517 lbf short-term or 259 lbf long-term. The part measures 1.750 inches in length, has a threaded engagement of 1.093 inches, and requires a 1.000 inch wrench for installation. The bore tolerance is +.0049/+.0016, with a shaft size range of .7500 to .7479 inch.

Datasheet Summary
Powered by GS/AI

A female plastic rod end bearing with a 0.7500 inch bore and left-hand thread, designed to compensate for alignment errors and edge loads while operating between -40°F and +194°F. The body is thermoplastic with L280® polymer balls, featuring a 22° pivot angle, a maximum static tensile strength of 1260 lbf, and a maximum radial load capacity of 517 lbf short-term or 259 lbf long-term. The part measures 1.750 inches in length, has a threaded engagement of 1.093 inches, and requires a 1.000 inch wrench for installation. The bore tolerance is +.0049/+.0016, with a shaft size range of .7500 to .7479 inch.

Suppliers

Company
Product
Description
Supplier Links
0.75
Hicksville, NY, United States
0.75" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot.
S62GFR-075175L
0.75" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot. S62GFR-075175L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number S62GFR-075175L
Product Name 0.75" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot.
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Housing Diameter 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Housing Diameter 0.7500 inch (19.05 mm)
View Details
0.25
Specs
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Housing Diameter 0.7500 inch (19.05 mm)
View Details
0.625
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Housing Diameter 1.5 inch (38.1 mm)
View Details
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Carbon Steel Female Rod End - BRRODF-CM3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Housing Diameter 0.6250 inch (15.87 mm)
View Details