Stock Drive Products & Sterling Instrument - SDP/SI 0.625" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot. S62GFR-063150L

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S62GFR-063150L is a female plastic rod end bearing with a 0.6250 inch bore and a left-hand thread, designed for maintenance-free operation with self-lubricating thermoplastic body and L280® polymer balls. It operates from -40°F to +194°F and compensates for alignment errors and edge loads. The bearing has a 22° pivot angle, 0.962 inch maximum thread engagement, and supports a maximum static tensile strength of 1103 lbf and a maximum radial load of 382 lbf short-term or 191 lbf long-term. It is mounted with a 0.875 inch wrench size and measures 1.500 inches in length, with a body width of 0.750 inch and outer diameter of 1.000 inch.

Datasheet Summary
Powered by GS/AI

The S62GFR-063150L is a female plastic rod end bearing with a 0.6250 inch bore and a left-hand thread, designed for maintenance-free operation with self-lubricating thermoplastic body and L280® polymer balls. It operates from -40°F to +194°F and compensates for alignment errors and edge loads. The bearing has a 22° pivot angle, 0.962 inch maximum thread engagement, and supports a maximum static tensile strength of 1103 lbf and a maximum radial load of 382 lbf short-term or 191 lbf long-term. It is mounted with a 0.875 inch wrench size and measures 1.500 inches in length, with a body width of 0.750 inch and outer diameter of 1.000 inch.

Suppliers

Company
Product
Description
Supplier Links
0.625
Hicksville, NY, United States
0.625" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot.
S62GFR-063150L
0.625" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot. S62GFR-063150L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number S62GFR-063150L
Product Name 0.625" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot.
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Housing Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Male Plastic Rod End Bearing, 22mm Bore, M22 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2228R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.8661 inch (22 mm)
Housing Diameter 2.2 inch (56 mm)
View Details
Female Plastic Rod End Bearing, 5mm Bore, M5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM0508R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.1969 inch (5 mm)
Housing Diameter 0.7087 inch (18 mm)
View Details
0.75
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Housing Diameter 1.75 inch (44.45 mm)
View Details
0.3125
Specs
Design Units Inch
Bore Diameter 0.3125 inch (7.94 mm)
Housing Diameter 0.8750 inch (22.22 mm)
View Details