Stock Drive Products & Sterling Instrument - SDP/SI Male Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. S62GMRM1014R

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1014R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Male Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer.
S62GMRM1014R
Male Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. S62GMRM1014R
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number S62GMRM1014R
Product Name Male Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer.
Design Units Metric
Bore Diameter 0.3937 inch (10 mm)
Housing Diameter 1.18 inch (30 mm)
Load Capacity 224 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Female Plastic Rod End Bearing, 22mm Bore, M22 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM2228R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.8661 inch (22 mm)
Housing Diameter 2.2 inch (56 mm)
View Details
Male Plastic Rod End Bearing, 25mm Bore, M24 x 2.0 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2531L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.9843 inch (25 mm)
Housing Diameter 2.36 inch (60 mm)
View Details
0.5
Specs
Design Units Inch
Bore Diameter 0.5000 inch (12.7 mm)
Housing Diameter 1.31 inch (33.32 mm)
View Details
Female Plastic Rod End Bearing, 5mm Bore, M5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM0508R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.1969 inch (5 mm)
Housing Diameter 0.7087 inch (18 mm)
View Details