S62GFRM0306R is a female plastic rod end bearing with a 3 mm bore and M3 right-hand thread, designed for maintenance-free operation in applications requiring alignment compensation and resistance to edge loads. The bearing features a thermoplastic body and an L280® polymer ball, operates from -40°C to +130°C, and has a maximum static tensile strength of 796 N and a maximum radial load of 98 N short-term. It accommodates shafts with a diameter between 2.975 mm and 3.000 mm, and has an overall length of 18.5 mm. The part is mounted with a hexagonal stem and provides a maximum torque of 0.5 N·m.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | S62GFRM0306R |
| Product Name | Female Plastic Rod End Bearing, 3mm Bore, M3 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. |
| Design Units | Metric |
| Bore Diameter | 0.1181 inch (3 mm) |
| Housing Diameter | 0.5118 inch (13 mm) |