Stock Drive Products & Sterling Instrument - SDP/SI Male Plastic Rod End Bearing, 12mm Bore, M12 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. S62GMRM1216L

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Plastic Rod End Bearing, 12mm Bore, M12 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1216L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Male Plastic Rod End Bearing, 12mm Bore, M12 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer.
S62GMRM1216L
Male Plastic Rod End Bearing, 12mm Bore, M12 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. S62GMRM1216L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number S62GMRM1216L
Product Name Male Plastic Rod End Bearing, 12mm Bore, M12 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer.
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Housing Diameter 1.34 inch (34 mm)
Load Capacity 292 lbs (132 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Female Plastic Rod End Bearing, 12mm Bore, M12 Thread Size. Material: Hexagonal Body stem - Thermoplastic, Ball- L280® Polymer. - S62GFRM1216R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Housing Diameter 1.34 inch (34 mm)
View Details
Female Plastic Rod End Bearing, 16mm Bore, M16 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM1621R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.6299 inch (16 mm)
Housing Diameter 1.65 inch (42 mm)
View Details
1
Specs
Design Units Inch
Bore Diameter 1 inch (25.4 mm)
Housing Diameter 2.75 inch (69.85 mm)
View Details
Female Plastic Rod End Bearing, 3mm Bore, M3 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM0306R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.1181 inch (3 mm)
Housing Diameter 0.5118 inch (13 mm)
View Details