Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore,Precision tolerance clamp S3701Y-C122S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C122S is a precision split shaft/hub clamp made from 303 stainless steel, designed to secure components to shafts with a 0.438-inch bore. It features a reduced clearance radius, a socket head cap screw, and tolerances of ±0.005 for decimal dimensions and ±1/64 for fractional dimensions. The clamp has a height of 0.625 inches, a width of 0.625 inches, and a clearance radius of 33/64 inch. A socket head cap screw is supplied with the unit.

Datasheet Summary
Powered by GS/AI

The S3701Y-C122S is a precision split shaft/hub clamp made from 303 stainless steel, designed to secure components to shafts with a 0.438-inch bore. It features a reduced clearance radius, a socket head cap screw, and tolerances of ±0.005 for decimal dimensions and ±1/64 for fractional dimensions. The clamp has a height of 0.625 inches, a width of 0.625 inches, and a clearance radius of 33/64 inch. A socket head cap screw is supplied with the unit.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore,Precision tolerance clamp
S3701Y-C122S
0.438" Bore,Precision tolerance clamp S3701Y-C122S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C122S
Product Name 0.438" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
5mm Bore, 10mm Outside Diameter, 6mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M110050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.24 inch (6.0 mm)
View Details
0.25
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.31 inch (7.9 mm)
View Details