Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore, Precision Tolerance Clamp S3301Y-C095

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3301Y-C095 is a precision balanced-type shaft/hub clamp with a 0.313 inch bore, designed to secure components to a shaft with reduced clearance radius for high-speed applications. It is made of carbon steel with zinc plating and includes a stainless steel socket head cap screw. The clamp has a height of 0.250 inch, width of 0.437 inch, and a clearance radius of 31/64 inch. Tolerances for dimensions are ±0.005 inch for decimals and ±1/64 inch for fractions.

Datasheet Summary
Powered by GS/AI

S3301Y-C095 is a precision balanced-type shaft/hub clamp with a 0.313 inch bore, designed to secure components to a shaft with reduced clearance radius for high-speed applications. It is made of carbon steel with zinc plating and includes a stainless steel socket head cap screw. The clamp has a height of 0.250 inch, width of 0.437 inch, and a clearance radius of 31/64 inch. Tolerances for dimensions are ±0.005 inch for decimals and ±1/64 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore, Precision Tolerance Clamp
S3301Y-C095
0.313" Bore, Precision Tolerance Clamp S3301Y-C095
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C095
Product Name 0.313" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.25 Bore, Precision Tolerance Clamp - S3501Y-C076M - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
15mm Bore, 25mm Outside Diameter, 12mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M125150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.47 inch (12.0 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless
Bore 0.188 inch (4.8 mm)
View Details