Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore, Precision Tolerance Clamp S3301Y-C095S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3301Y-C095S is a 303 stainless steel precision balanced-type shaft/hub clamp with a 0.313 inch bore, designed for secure attachment of components to shafts in high-speed applications. It includes a socket head cap screw and features a clearance radius of 31/64 inch, a height of 0.250 inch, and a width of 0.437 inch. The clamp is engineered for repeated installation and adjustment, with tolerances of ±0.005 inch for decimal dimensions and ±1/64 inch for fractional dimensions.

Datasheet Summary
Powered by GS/AI

The S3301Y-C095S is a 303 stainless steel precision balanced-type shaft/hub clamp with a 0.313 inch bore, designed for secure attachment of components to shafts in high-speed applications. It includes a socket head cap screw and features a clearance radius of 31/64 inch, a height of 0.250 inch, and a width of 0.437 inch. The clamp is engineered for repeated installation and adjustment, with tolerances of ±0.005 inch for decimal dimensions and ±1/64 inch for fractional dimensions.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore, Precision Tolerance Clamp
S3301Y-C095S
0.313" Bore, Precision Tolerance Clamp S3301Y-C095S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C095S
Product Name 0.313" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.9998
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.62 inch (15.9 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
Two-Piece Clamp-Type Collar, 20mm Bore, 45mm Outside Diameter, 15mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S2015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details