Stock Drive Products & Sterling Instrument - SDP/SI 0.0995" Bore, Commercial Tolerance Clamp S3600Y-J131

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3600Y-J131 is a commercial tolerance clamp designed for a 0.0995" bore, suitable for securing components to shafts as small as 1/16". It is constructed from 303 stainless steel, providing durability and resistance to corrosion. The clamp features four stainless steel socket head set screws for secure fastening. The tolerances for the inner diameter are specified as +0.002" and -0.000", ensuring precise fitment. This clamp is ideal for applications requiring reliable positioning and adjustment of parts on a shaft.

Datasheet Summary
Powered by GS/AI

The S3600Y-J131 is a commercial tolerance clamp designed for a 0.0995" bore, suitable for securing components to shafts as small as 1/16". It is constructed from 303 stainless steel, providing durability and resistance to corrosion. The clamp features four stainless steel socket head set screws for secure fastening. The tolerances for the inner diameter are specified as +0.002" and -0.000", ensuring precise fitment. This clamp is ideal for applications requiring reliable positioning and adjustment of parts on a shaft.

Suppliers

Company
Product
Description
Supplier Links
0.0995
Hicksville, NY, United States
0.0995" Bore, Commercial Tolerance Clamp
S3600Y-J131
0.0995" Bore, Commercial Tolerance Clamp S3600Y-J131
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3600Y-J131
Product Name 0.0995" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
5.003(+0.013/-0.000)mm Bore, 12mm Outside Diameter, 5mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.20 inch (5.0 mm)
Bore 0.197 inch (5.0 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details