Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore,Precision tolerance clamp S3701Y-C121

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C121 is a precision split shaft/hub clamp with a 0.376 inch bore, designed to secure components to shafts with reduced clearance radius for high-speed applications. It features a carbon steel, zinc-plated body, a 0.500 inch outer diameter, 0.219 inch height, a 0.437 inch width, and a 7/16 inch clearance radius, and is supplied with a stainless steel socket head cap screw. Tolerances for decimally specified dimensions are ±0.005, and for fractional dimensions ±1/64. The part is compatible with shaft sizes within the series range and allows for repeated removal and adjustment on the shaft.

Datasheet Summary
Powered by GS/AI

The S3701Y-C121 is a precision split shaft/hub clamp with a 0.376 inch bore, designed to secure components to shafts with reduced clearance radius for high-speed applications. It features a carbon steel, zinc-plated body, a 0.500 inch outer diameter, 0.219 inch height, a 0.437 inch width, and a 7/16 inch clearance radius, and is supplied with a stainless steel socket head cap screw. Tolerances for decimally specified dimensions are ±0.005, and for fractional dimensions ±1/64. The part is compatible with shaft sizes within the series range and allows for repeated removal and adjustment on the shaft.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore,Precision tolerance clamp
S3701Y-C121
0.376" Bore,Precision tolerance clamp S3701Y-C121
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C121
Product Name 0.376" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.31 inch (7.9 mm)
View Details
0.3125
Specs
Units English
Width 0.43 inch (11.0 mm)
Bore 0.312 inch (7.9 mm)
View Details
0.188 Bore, Commercial Tolerance Clamp - S3402Y-J228 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.375
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details