Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore,Precision tolerance clamp S3700Y-C143-4S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps secure components to shafts and allow repeated adjustment. The S3700Y-C143-4S is a 303 stainless steel clamp with a 0.313-inch bore, 0.250-inch height, 0.437-inch width, and 1/2-inch clearance radius, secured by a #6-32 socket head cap screw. Tolerances for decimals are ±0.005 and for fractions ±1/64.

Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps secure components to shafts and allow repeated adjustment. The S3700Y-C143-4S is a 303 stainless steel clamp with a 0.313-inch bore, 0.250-inch height, 0.437-inch width, and 1/2-inch clearance radius, secured by a #6-32 socket head cap screw. Tolerances for decimals are ±0.005 and for fractions ±1/64.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore,Precision tolerance clamp
S3700Y-C143-4S
0.313" Bore,Precision tolerance clamp S3700Y-C143-4S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C143-4S
Product Name 0.313" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, 20mm Outside Diameter, 10mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M120100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.39 inch (10.0 mm)
Bore 0.394 inch (10.0 mm)
View Details
0.5625
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.44 inch (11.1 mm)
View Details
0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless/None
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details