Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore, Precision Tolerance Clamp S3401Y-C147-3S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-C147-3S is a two-piece balanced precision shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel clamp, designed to secure components to shafts. It has a 3/16 inch bore with a tolerance of +.002/-.000, an outer diameter of 0.590 inch, a height of 0.350 inch, and a radius of 0.187 inch. It uses a #3-48 screw with a clearance of 11/32 inch and is supplied with stainless steel slotted fillister head screws. Tolerances for decimal dimensions are ±0.005 inch and for fractional dimensions are ±1/64 inch.

Datasheet Summary
Powered by GS/AI

The S3401Y-C147-3S is a two-piece balanced precision shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel clamp, designed to secure components to shafts. It has a 3/16 inch bore with a tolerance of +.002/-.000, an outer diameter of 0.590 inch, a height of 0.350 inch, and a radius of 0.187 inch. It uses a #3-48 screw with a clearance of 11/32 inch and is supplied with stainless steel slotted fillister head screws. Tolerances for decimal dimensions are ±0.005 inch and for fractional dimensions are ±1/64 inch.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore, Precision Tolerance Clamp
S3401Y-C147-3S
0.25" Bore, Precision Tolerance Clamp S3401Y-C147-3S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-C147-3S
Product Name 0.25" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.1406
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
One-Piece Clamp-Type Collar, 4mm Bore, 15mm Outside Diameter, 8mm Overall Length. - S25NSCM1S0408 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details