Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore,Precision tolerance clamp S3700Y-C143-3X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-C143-3X is a precision split shaft/hub clamp for 0.251-inch shaft bores, made from 416 stainless steel with a hardness of Rc 38-45. It includes a stainless steel socket head cap screw and features a tolerance of ±0.005 for decimal dimensions. The clamp has a height of 0.375 inch, a width of 0.250 inch, and a clearance radius of 31/64 inch. The part is designed for secure, repeatable mounting on shafts and accommodates a #6-32 screw.

Datasheet Summary
Powered by GS/AI

The S3700Y-C143-3X is a precision split shaft/hub clamp for 0.251-inch shaft bores, made from 416 stainless steel with a hardness of Rc 38-45. It includes a stainless steel socket head cap screw and features a tolerance of ±0.005 for decimal dimensions. The clamp has a height of 0.375 inch, a width of 0.250 inch, and a clearance radius of 31/64 inch. The part is designed for secure, repeatable mounting on shafts and accommodates a #6-32 screw.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore,Precision tolerance clamp
S3700Y-C143-3X
0.251" Bore,Precision tolerance clamp S3700Y-C143-3X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C143-3X
Product Name 0.251" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 Bore, Precision Tolerance Clamp - S3501Y-C063 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
20MM Bore, 38MM O.D., 16MM Wide, Brass/Black OX., Collar Style - S25FB9MPC2038 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.63 inch (16.0 mm)
View Details
3MM Bore, 11MM O.D., 7MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC0311 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.28 inch (7.0 mm)
Bore 0.118 inch (3.0 mm)
View Details