Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore, Commercial tolerance clamp S3700Y-J117

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J117 is a commercial split shaft/hub clamp designed to secure components to a shaft with a 0.438 inch bore. It is available in carbon steel, 303 stainless steel, or 416 stainless steel (Rc 38-45), and includes a stainless steel socket head cap screw. The clamp has a height of 0.625 inch, a width of 0.500 inch, and a clearance radius of 9/16 inch. Tolerances are ±0.010 inch for decimals and ±1/32 inch for fractions.

Datasheet Summary
Powered by GS/AI

The S3700Y-J117 is a commercial split shaft/hub clamp designed to secure components to a shaft with a 0.438 inch bore. It is available in carbon steel, 303 stainless steel, or 416 stainless steel (Rc 38-45), and includes a stainless steel socket head cap screw. The clamp has a height of 0.625 inch, a width of 0.500 inch, and a clearance radius of 9/16 inch. Tolerances are ±0.010 inch for decimals and ±1/32 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore, Commercial tolerance clamp
S3700Y-J117
0.438" Bore, Commercial tolerance clamp S3700Y-J117
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J117
Product Name 0.438" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.125 Bore, Commercial Tolerance Clamp - S3402Y-J234 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
2.5mm Bore, 9mm Outside Diameter, 4mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M109025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.16 inch (4.0 mm)
Bore 0.098 inch (2.5 mm)
View Details