Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore,Precision tolerance clamp S3700Y-C143-4

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-C143-4 is a precision split shaft/hub clamp for a 0.313 inch shaft bore, made of carbon steel with zinc plating. It uses a #6-32 socket head cap screw and has a height of 0.250 inch, a width of 0.437 inch, and a clearance radius of 0.500 inch. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions. The clamp is designed for secure, repeatable shaft mounting with a split hub design.

Datasheet Summary
Powered by GS/AI

The S3700Y-C143-4 is a precision split shaft/hub clamp for a 0.313 inch shaft bore, made of carbon steel with zinc plating. It uses a #6-32 socket head cap screw and has a height of 0.250 inch, a width of 0.437 inch, and a clearance radius of 0.500 inch. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions. The clamp is designed for secure, repeatable shaft mounting with a split hub design.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore,Precision tolerance clamp
S3700Y-C143-4
0.313" Bore,Precision tolerance clamp S3700Y-C143-4
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C143-4
Product Name 0.313" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
12mm Bore, 22mm Outside Diameter, 12mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M122120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.47 inch (12.0 mm)
View Details
0.188 Bore, Commercial Tolerance Clamp - S3501Y-J075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details