The S3402Y-J231 is a two-piece balanced shaft/hub clamp in the commercial tolerance series, designed for securing components to shafts. It has a 0.125 inch bore, a screw clearance size of 9/16 inch, and a radius of 0.156 inch. The clamp is constructed from 303 stainless steel with 2024-T351 aluminum anodized material, and includes stainless steel socket head cap screws. Tolerances are ±0.010 inch for decimals and ±1/32 inch for fractions. Dimensions are specified before slot fabrication.
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | S3402Y-J231 |
| Product Name | 0.125 Bore, Commercial Tolerance Clamp |
| Collar Type | Two piece Clamp Style |