Stock Drive Products & Sterling Instrument - SDP/SI 0.2187" Bore, Commercial Tolerance Clamp S3201Y-J052

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-J052 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.2187 inch bore. It includes a stainless steel socket head cap screw and features a screw clearance size of #2-56, an overall length A of 0.382 inches, a width B of 0.288 inches, and a radius of 0.32 inches. Tolerances for decimal dimensions are ±0.010 inch. Dimensions are specified before the slot is cut.

Datasheet Summary
Powered by GS/AI

The S3201Y-J052 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.2187 inch bore. It includes a stainless steel socket head cap screw and features a screw clearance size of #2-56, an overall length A of 0.382 inches, a width B of 0.288 inches, and a radius of 0.32 inches. Tolerances for decimal dimensions are ±0.010 inch. Dimensions are specified before the slot is cut.

Suppliers

Company
Product
Description
Supplier Links
0.2187
Hicksville, NY, United States
0.2187" Bore, Commercial Tolerance Clamp
S3201Y-J052
0.2187" Bore, Commercial Tolerance Clamp S3201Y-J052
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-J052
Product Name 0.2187" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 Bore, Precision Tolerance Clamp - S3402Y-C226 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
0.2498
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.25 inch (6.3 mm)
View Details
2.5mm Bore, 9mm Outside Diameter, 4mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M109025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.16 inch (4.0 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless Hard/Black
Units English
View Details