Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore, Precision Tolerance Clamp S3300Y-C160

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3300Y-C160 is a precision balanced-type shaft/hub clamp made from 416 stainless steel (Rc 38-45) with a 0.188-inch bore, designed to secure components on shafts. It uses a stainless steel socket head cap screw and has a width of 0.312 inch, height of 0.188 inch, and a clearance radius of 27/64 inch. The part is supplied with tolerances of ±0.005 for decimals and ±1/64 for fractions. Dimensions are specified before slotting.

Datasheet Summary
Powered by GS/AI

The S3300Y-C160 is a precision balanced-type shaft/hub clamp made from 416 stainless steel (Rc 38-45) with a 0.188-inch bore, designed to secure components on shafts. It uses a stainless steel socket head cap screw and has a width of 0.312 inch, height of 0.188 inch, and a clearance radius of 27/64 inch. The part is supplied with tolerances of ±0.005 for decimals and ±1/64 for fractions. Dimensions are specified before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore, Precision Tolerance Clamp
S3300Y-C160
0.188" Bore, Precision Tolerance Clamp S3300Y-C160
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3300Y-C160
Product Name 0.188" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

30mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM1181 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.625
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.50 inch (12.7 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details