Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore, Precision Tolerance Clamp S3300Y-C092

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision balanced-type shaft/hub clamps are used to secure components to shafts with high concentricity for high-speed applications. The S3300Y-C092 clamp is designed for a 3/8 inch bore, has a thickness of 0.625 inch, a width of 0.438 inch, and features a 41/64 inch clearance radius. It is supplied with a stainless steel socket head cap screw and is available in 303 stainless steel. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions.

Datasheet Summary
Powered by GS/AI

Precision balanced-type shaft/hub clamps are used to secure components to shafts with high concentricity for high-speed applications. The S3300Y-C092 clamp is designed for a 3/8 inch bore, has a thickness of 0.625 inch, a width of 0.438 inch, and features a 41/64 inch clearance radius. It is supplied with a stainless steel socket head cap screw and is available in 303 stainless steel. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore, Precision Tolerance Clamp
S3300Y-C092
0.438" Bore, Precision Tolerance Clamp S3300Y-C092
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3300Y-C092
Product Name 0.438" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Units English
Width 0.63 inch (16.0 mm)
Bore 0.750 inch (19.0 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
.625
Specs
Units English
Width 0.55 inch (14.0 mm)
Bore 0.625 inch (15.9 mm)
View Details