Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore, Commercial Tolerance Clamp S3301Y-J095S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3301Y-J095S is a 303 stainless steel commercial balanced-type shaft/hub clamp with a 0.313-inch bore, designed to secure components to a shaft with reduced clearance radius for high-speed applications. It includes a socket head cap screw and has a height of 0.250 inches, width of 0.437 inches, and clearance radius of 31/64 inches. Tolerances are ±0.010 inches for decimals and ±1/32 inch for fractions.

Datasheet Summary
Powered by GS/AI

The S3301Y-J095S is a 303 stainless steel commercial balanced-type shaft/hub clamp with a 0.313-inch bore, designed to secure components to a shaft with reduced clearance radius for high-speed applications. It includes a socket head cap screw and has a height of 0.250 inches, width of 0.437 inches, and clearance radius of 31/64 inches. Tolerances are ±0.010 inches for decimals and ±1/32 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore, Commercial Tolerance Clamp
S3301Y-J095S
0.313" Bore, Commercial Tolerance Clamp S3301Y-J095S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-J095S
Product Name 0.313" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.375
Specs
Units English
Width 0.43 inch (11.0 mm)
Bore 0.375 inch (9.5 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details