Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore,Precision tolerance clamp S3700Y-C114

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-C114 is a precision split shaft/hub clamp for a 3/16 inch shaft diameter, made of carbon steel with zinc plating. It includes a stainless steel socket head cap screw and has a height of 0.375 inch, width of 0.312 inch, and clearance radius of 0.250 inch. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions.

Datasheet Summary
Powered by GS/AI

The S3700Y-C114 is a precision split shaft/hub clamp for a 3/16 inch shaft diameter, made of carbon steel with zinc plating. It includes a stainless steel socket head cap screw and has a height of 0.375 inch, width of 0.312 inch, and clearance radius of 0.250 inch. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore,Precision tolerance clamp
S3700Y-C114
0.251" Bore,Precision tolerance clamp S3700Y-C114
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C114
Product Name 0.251" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

.125
Specs
Units English
Width 0.28 inch (7.0 mm)
Bore 0.125 inch (3.2 mm)
View Details
14mm Bore, 25mm Outside Diameter, 12mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M125140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.47 inch (12.0 mm)
View Details
One-Piece Clamp-Type Collar, 5mm Bore, 20mm Outside Diameter, 8mm Overall Length. - S25NSCM1S0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
3mm Bore, 9mm Outside Diameter, 5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M109030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.20 inch (5.0 mm)
Bore 0.118 inch (3.0 mm)
View Details