Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore,Precision tolerance clamp S3701Y-C110S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C110S is a 303 stainless steel precision split shaft/hub clamp with a 0.313-inch bore, designed to secure components to a shaft with reduced clearance radius for high-speed applications. It includes a stainless steel socket head cap screw and has dimensions of 0.312 inches in height, 0.437 inches in width, and a 15/32-inch clearance radius. Tolerances are ±0.005 for decimals and ±1/64 for fractions. The clamp is suitable for shaft sizes from 1/16 inch up to 3/8 inch, with screw size #6-32.

Datasheet Summary
Powered by GS/AI

The S3701Y-C110S is a 303 stainless steel precision split shaft/hub clamp with a 0.313-inch bore, designed to secure components to a shaft with reduced clearance radius for high-speed applications. It includes a stainless steel socket head cap screw and has dimensions of 0.312 inches in height, 0.437 inches in width, and a 15/32-inch clearance radius. Tolerances are ±0.005 for decimals and ±1/64 for fractions. The clamp is suitable for shaft sizes from 1/16 inch up to 3/8 inch, with screw size #6-32.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore,Precision tolerance clamp
S3701Y-C110S
0.313" Bore,Precision tolerance clamp S3701Y-C110S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C110S
Product Name 0.313" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.25 inch (6.3 mm)
View Details
Two-Piece Clamp-Type Collar, 5mm Bore, 20mm Outside Diameter, 8mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
6MM Bore, 16MM O.D., 9MM Wide, Brass/Black OX., Collar Style - S25FB9MPC0616 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.35 inch (9.0 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details