Stock Drive Products & Sterling Instrument - SDP/SI 0.312" Bore, Precision Tolerance Clamp S3300Y-C165

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3300Y-C165 is a precision balanced-type shaft/hub clamp made from 416 stainless steel (Rc 38-45), black oxide coated, designed to secure components to shafts with a 0.312-inch bore. It features a 0.437-inch height, 0.250-inch width, and a 33/64-inch clearance radius. A #6-32 socket head cap screw is supplied. Dimensions are specified before slot cutting. The clamp is suitable for applications requiring repeatable shaft adjustments and high-speed operation.

Datasheet Summary
Powered by GS/AI

The S3300Y-C165 is a precision balanced-type shaft/hub clamp made from 416 stainless steel (Rc 38-45), black oxide coated, designed to secure components to shafts with a 0.312-inch bore. It features a 0.437-inch height, 0.250-inch width, and a 33/64-inch clearance radius. A #6-32 socket head cap screw is supplied. Dimensions are specified before slot cutting. The clamp is suitable for applications requiring repeatable shaft adjustments and high-speed operation.

Suppliers

Company
Product
Description
Supplier Links
0.312
Hicksville, NY, United States
0.312" Bore, Precision Tolerance Clamp
S3300Y-C165
0.312" Bore, Precision Tolerance Clamp S3300Y-C165
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3300Y-C165
Product Name 0.312" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.1875
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.25 inch (6.3 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.313 Bore, Precision Tolerance Clamp - S3501Y-C064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details