Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore, Precision Tolerance Clamp S3301Y-C093S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3301Y-C093S is a 303 stainless steel precision balanced-type shaft/hub clamp with a 0.188-inch bore, designed for securing components to shafts in high-speed applications. It has a clearance radius of 25/64 inch, an outer diameter of 0.312 inch, and a height of 0.188 inch. A socket head cap screw is included for installation. The part is rated for a shaft size of 1/8 inch with tolerances of ±0.005 for decimals and ±1/64 for fractions.

Datasheet Summary
Powered by GS/AI

The S3301Y-C093S is a 303 stainless steel precision balanced-type shaft/hub clamp with a 0.188-inch bore, designed for securing components to shafts in high-speed applications. It has a clearance radius of 25/64 inch, an outer diameter of 0.312 inch, and a height of 0.188 inch. A socket head cap screw is included for installation. The part is rated for a shaft size of 1/8 inch with tolerances of ±0.005 for decimals and ±1/64 for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore, Precision Tolerance Clamp
S3301Y-C093S
0.188" Bore, Precision Tolerance Clamp S3301Y-C093S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C093S
Product Name 0.188" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm Bore, 9mm Outside Diameter, 4mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M109025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.16 inch (4.0 mm)
View Details
0.5
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.43 inch (11.0 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.75
Specs
Units English
Width 0.63 inch (16.0 mm)
Bore 0.750 inch (19.0 mm)
View Details