Stock Drive Products & Sterling Instrument - SDP/SI 0.1406" Bore, Precision Tolerance Clamp S3201Y-C047

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision shaft/hub clamps made of hardened 416 stainless steel secure components to shafts with minimal clearance and enable repeated adjustment. The S3201Y-C047 model has an inner diameter of 0.1406 inches, an outer diameter of 0.304 inches, a screw clearance size of .196 inches, and a radius of 0.27 inches, and is supplied with a stainless steel socket head cap screw. Tolerances for dimensions are ±0.005 inches.

Datasheet Summary
Powered by GS/AI

Precision shaft/hub clamps made of hardened 416 stainless steel secure components to shafts with minimal clearance and enable repeated adjustment. The S3201Y-C047 model has an inner diameter of 0.1406 inches, an outer diameter of 0.304 inches, a screw clearance size of .196 inches, and a radius of 0.27 inches, and is supplied with a stainless steel socket head cap screw. Tolerances for dimensions are ±0.005 inches.

Suppliers

Company
Product
Description
Supplier Links
0.1406
Hicksville, NY, United States
0.1406" Bore, Precision Tolerance Clamp
S3201Y-C047
0.1406" Bore, Precision Tolerance Clamp S3201Y-C047
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-C047
Product Name 0.1406" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.4375
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.44 inch (11.1 mm)
View Details
5MM Bore, 16MM O.D., 9MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC0516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.35 inch (9.0 mm)
Bore 0.197 inch (5.0 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.313 Bore, Commercial Tolerance Clamp - S3402Y-J227 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details