Stock Drive Products & Sterling Instrument - SDP/SI 2.5mm Dia. BY 50mm Long Steel Dowel Pin MD6325MQ0025X050

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins conform to DIN 6325/ISO 8734, made of hardened steel with a hardness of HRC 58-62, and have a nominal diameter of 2.5 mm with a tolerance of +0.008/+0.002 mm. The part is 50 mm in length, with a length tolerance of ±0.25 mm. All pins in this series are priced per 100 pieces and feature chamfered or rounded ends as an option.

Datasheet Summary
Powered by GS/AI

Precision dowel pins conform to DIN 6325/ISO 8734, made of hardened steel with a hardness of HRC 58-62, and have a nominal diameter of 2.5 mm with a tolerance of +0.008/+0.002 mm. The part is 50 mm in length, with a length tolerance of ±0.25 mm. All pins in this series are priced per 100 pieces and feature chamfered or rounded ends as an option.

Suppliers

Company
Product
Description
Supplier Links
2.5mm Dia. BY 50mm Long Steel Dowel Pin - MD6325MQ0025X050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.5mm Dia. BY 50mm Long Steel Dowel Pin
MD6325MQ0025X050
2.5mm Dia. BY 50mm Long Steel Dowel Pin MD6325MQ0025X050
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0025X050
Product Name 2.5mm Dia. BY 50mm Long Steel Dowel Pin
Nominal Diameter 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.25 inch (31.75 mm)
View Details
0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.6880 inch (17.48 mm)
View Details
2.5mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.3150 inch (8 mm)
Material Stainless
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.25 inch (31.75 mm)
Material HardenedSteel
View Details