Stock Drive Products & Sterling Instrument - SDP/SI 0.1563" Nominal Dia. 420 Stainless Steel, 0.688" Long Roll Pin A 9Y35-0522

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y35-0522 is a 420 stainless steel roll pin with a nominal diameter of 5/32 inch and a length of 0.688 inch, featuring chamfered ends and a wall thickness between 0.156 and 0.160 inch. The part is priced per 100 pieces and meets the nominal diameter and length specifications listed for the 5/32 inch diameter series. Length tolerance for this size is ±0.015 inch for lengths between 0.188 and 1.000 inch.

Datasheet Summary
Powered by GS/AI

A 9Y35-0522 is a 420 stainless steel roll pin with a nominal diameter of 5/32 inch and a length of 0.688 inch, featuring chamfered ends and a wall thickness between 0.156 and 0.160 inch. The part is priced per 100 pieces and meets the nominal diameter and length specifications listed for the 5/32 inch diameter series. Length tolerance for this size is ±0.015 inch for lengths between 0.188 and 1.000 inch.

Suppliers

Company
Product
Description
Supplier Links
0.1563
Hicksville, NY, United States
0.1563" Nominal Dia. 420 Stainless Steel, 0.688" Long Roll Pin
A 9Y35-0522
0.1563" Nominal Dia. 420 Stainless Steel, 0.688" Long Roll Pin A 9Y35-0522
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0522
Product Name 0.1563" Nominal Dia. 420 Stainless Steel, 0.688" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.0627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0627 inch (1.59 mm)
Length 0.1880 inch (4.78 mm)
View Details
0.1875
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.5620 inch (14.27 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Material HardenedSteel
View Details