Stock Drive Products & Sterling Instrument - SDP/SI 0.2502" Dia. X 1.25" Long 416 StainlessSteel Dowel Pin A 9Y31-0840

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y31-0840 is a hardened 416 stainless steel dowel pin with a diameter of 0.2502 inches and a length of 1.25 inches, designed for precision alignment in mechanical assemblies. It features a clear passivated finish and complies with the MS16555R specification. The pin has a tolerance of ±0.0001 inches for diameter and ±0.010 inches for length. Both ends have chamfers or rounds at SDP's option. The part is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Y31-0840 is a hardened 416 stainless steel dowel pin with a diameter of 0.2502 inches and a length of 1.25 inches, designed for precision alignment in mechanical assemblies. It features a clear passivated finish and complies with the MS16555R specification. The pin has a tolerance of ±0.0001 inches for diameter and ±0.010 inches for length. Both ends have chamfers or rounds at SDP's option. The part is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.2502
Hicksville, NY, United States
0.2502" Dia. X 1.25" Long 416 StainlessSteel Dowel Pin
A 9Y31-0840
0.2502" Dia. X 1.25" Long 416 StainlessSteel Dowel Pin A 9Y31-0840
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0840
Product Name 0.2502" Dia. X 1.25" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.2502 inch (6.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Hitch Pin, 0.062in. Diameter, 0.078125in. Drill Hole Size, 1.5625in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-18 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0620 inch (1.57 mm)
Length 1.56 inch (39.69 mm)
View Details
2.5mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.6299 inch (16 mm)
Material Stainless
View Details
0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1 inch (25.4 mm)
View Details