Stock Drive Products & Sterling Instrument - SDP/SI 0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0440

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0440 is a medium-duty carbon steel spirol pin with an expanded diameter of 0.131 to 0.138 inch and a length of 1.250 inches, featuring a 5° to 15° chamfer and an oiled finish. The pin is hardened to Rc 46-53 and designed for use in applications requiring a secure, non-rotating fastening solution. It is priced per 100 pieces and has a drilled expanded bore ranging from 0.124 to 0.129 inch. The part is manufactured from carbon steel, not stainless steel, as specified for other variants in the series.

Datasheet Summary
Powered by GS/AI

A 9Q36-0440 is a medium-duty carbon steel spirol pin with an expanded diameter of 0.131 to 0.138 inch and a length of 1.250 inches, featuring a 5° to 15° chamfer and an oiled finish. The pin is hardened to Rc 46-53 and designed for use in applications requiring a secure, non-rotating fastening solution. It is priced per 100 pieces and has a drilled expanded bore ranging from 0.124 to 0.129 inch. The part is manufactured from carbon steel, not stainless steel, as specified for other variants in the series.

Suppliers

Company
Product
Description
Supplier Links
0.131
Hicksville, NY, United States
0.131" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0440
0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0440
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0440
Product Name 0.131" Expanded Diameter, Carbon Steel Spirol Pin
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.054
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Material Stainless
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1.12 inch (28.57 mm)
View Details
2.5MM Nominal Dia. Steel, 18MM Long Roll Pin - MD1481MQB025X018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.7087 inch (18 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.5000 inch (12.7 mm)
View Details