Wave spring washers for M4 screw size, with an inside diameter of 4.3 mm and an outside diameter of 8.1 mm, are offered in beryllium copper material. The washer has a free height range of 0.28 mm to 0.69 mm and a load height of 0.84 mm. The part is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD4463MEA081X028 |
| Product Name | Wave Spring Washers, 4.3mm Inside Diameter, 8.1mm Outside Diameter, M4 Screw Size, Material- Beryllium Cooper. |
| Washer Type | Wave |
| Material | Copper; Beryllium Cooper |
| Inside Diameter | 0.169 inch (4.300 mm) |