Stock Drive Products & Sterling Instrument - SDP/SI 12 mm Bore, General Purpose G300® Polymer Thrust Washers S99GGTM122415

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GGTM122415 is a metric thrust washer made of G300® polymer, designed for maintenance-free, dry-running applications with high wear resistance and vibration damping. It has a 12 mm bore, 24 mm outer diameter, and 1.5 mm thickness, with a bore diameter tolerance of ±0.2 mm and outer diameter tolerance of ±0.25 mm. The washer operates continuously from -40°C to +130°C, with intermittent exposure up to +220°C, and has a maximum PV value of 256 kgf/cm² × m/min. The dynamic coefficient of friction against steel is 0.08 to 0.15. The part features a central hole with a diameter of 18 mm and a chamfered edge, and is compliant with DIN 1494.

Datasheet Summary
Powered by GS/AI

S99GGTM122415 is a metric thrust washer made of G300® polymer, designed for maintenance-free, dry-running applications with high wear resistance and vibration damping. It has a 12 mm bore, 24 mm outer diameter, and 1.5 mm thickness, with a bore diameter tolerance of ±0.2 mm and outer diameter tolerance of ±0.25 mm. The washer operates continuously from -40°C to +130°C, with intermittent exposure up to +220°C, and has a maximum PV value of 256 kgf/cm² × m/min. The dynamic coefficient of friction against steel is 0.08 to 0.15. The part features a central hole with a diameter of 18 mm and a chamfered edge, and is compliant with DIN 1494.

Suppliers

Company
Product
Description
Supplier Links
12 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM122415 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12 mm Bore, General Purpose G300® Polymer Thrust Washers
S99GGTM122415
12 mm Bore, General Purpose G300® Polymer Thrust Washers S99GGTM122415
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GGTM122415
Product Name 12 mm Bore, General Purpose G300® Polymer Thrust Washers
Material G300® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Spring Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 9.9mm (OD) - MD7980MQB060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.240 inch (6.100 mm)
View Details
Wave Spring Washer, 0.075
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.075 inch (1.905 mm)
View Details
Wave Spring Washers, 3.2mm Inside Diameter, 6.4mm Outside Diameter, M3 Screw Size, Material- Beryllium Cooper. - MD4463MEA064X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.126 inch (3.200 mm)
View Details
15 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM152415 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material G300® Polymer
Inside Diameter 0.059 inch (1.500 mm)
Outside Diameter 0.945 inch (24.000 mm)
View Details