Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Beryllium Copper AB3401-EA375X012

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB3401-EA375X012 wave spring washer is a beryllium copper component designed for use with #10 screws, featuring an inside diameter of 0.203 inches and an outside diameter of 0.375 inches with a thickness of 0.012 inches and a height of 0.032 inches. It is priced per 100 pieces and is part of a series available in both beryllium copper and stainless steel variants. The washer is intended for axial load applications in precision assemblies.

Datasheet Summary
Powered by GS/AI

The AB3401-EA375X012 wave spring washer is a beryllium copper component designed for use with #10 screws, featuring an inside diameter of 0.203 inches and an outside diameter of 0.375 inches with a thickness of 0.012 inches and a height of 0.032 inches. It is priced per 100 pieces and is part of a series available in both beryllium copper and stainless steel variants. The washer is intended for axial load applications in precision assemblies.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer, 0.203
Hicksville, NY, United States
Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Beryllium Copper
AB3401-EA375X012
Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Beryllium Copper AB3401-EA375X012
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number AB3401-EA375X012
Product Name Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Beryllium Copper
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washers, 2.7mm Inside Diameter, 5.8mm Outside Diameter, M2.5 Screw Size, Material- Beryllium Cooper. - MD4463MEA058X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.106 inch (2.700 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.125 inch (3.175 mm)
Outside Diameter 0.250 inch (6.350 mm)
View Details
0.75 I.D., 1.5 O.D., C1095 Spring Steel Belleville Spring Washer - A 7Q 9-48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material C1095 Spring Steel; Spring Steel
Inside Diameter 0.750 inch (19.050 mm)
View Details
Curved Spring Washer, 6.4mm Inside Diameter, 11mm Outside Diameter, M6 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA110 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.252 inch (6.400 mm)
View Details