Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Retaining for 24mm Housing Dia. MD0472MQB024

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0472MQB024 is a carbon spring steel internal retaining ring for a 24 mm housing diameter, with a bore diameter of 25.2 mm, thickness of 1.2 mm, and radial thickness tolerance of 0/-0.06 mm. The ring is oil-dipped and designed for metric applications, with a maximum radius of 0.127 mm. It is priced per 100 pieces and conforms to DIN 472 specifications.

Datasheet Summary
Powered by GS/AI

MD0472MQB024 is a carbon spring steel internal retaining ring for a 24 mm housing diameter, with a bore diameter of 25.2 mm, thickness of 1.2 mm, and radial thickness tolerance of 0/-0.06 mm. The ring is oil-dipped and designed for metric applications, with a maximum radius of 0.127 mm. It is priced per 100 pieces and conforms to DIN 472 specifications.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Retaining for 24mm Housing Dia. - MD0472MQB024 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Carbon Spring Steel Internal Retaining for 24mm Housing Dia.
MD0472MQB024
Carbon Spring Steel Internal Retaining for 24mm Housing Dia. MD0472MQB024
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0472MQB024
Product Name Carbon Spring Steel Internal Retaining for 24mm Housing Dia.
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 0.354
Specs
Ring Type External
Ring Load 300 lbs (136 kg)
Finish Coating or Plating
View Details
Carbon Spring Steel external retaining ring for 2.00
Specs
Ring Type External
Ring Load 8050 lbs (3651 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel External E-Ring for 0.04
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
Carbon Spring Steel Internal Ring for 0.938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 18000 lbs (8163 kg)
Material Carbon Spring Steel
View Details