Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Ring for 0.25" Housing Dia. A 9Q28-25

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q28-25 is a carbon spring steel internal retaining ring for a 0.250 inch housing diameter, oil-dipped, designed for axial retention in mechanical assemblies. It has a groove diameter of 0.268 inches, a ring width of 0.018 inches, and a thickness of 0.015 inches, with a thrust strength of 1280 lbf. The part is priced per 100 pieces and conforms to SAE 1065-1090 material specifications with a tensile strength of 45,000 psi.

Datasheet Summary
Powered by GS/AI

A 9Q28-25 is a carbon spring steel internal retaining ring for a 0.250 inch housing diameter, oil-dipped, designed for axial retention in mechanical assemblies. It has a groove diameter of 0.268 inches, a ring width of 0.018 inches, and a thickness of 0.015 inches, with a thrust strength of 1280 lbf. The part is priced per 100 pieces and conforms to SAE 1065-1090 material specifications with a tensile strength of 45,000 psi.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Ring for 0.25
Hicksville, NY, United States
Carbon Spring Steel Internal Ring for 0.25" Housing Dia.
A 9Q28-25
Carbon Spring Steel Internal Ring for 0.25" Housing Dia. A 9Q28-25
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q28-25
Product Name Carbon Spring Steel Internal Ring for 0.25" Housing Dia.
Ring Type Internal
Ring Load 1280 lbs (580 kg)
Material Carbon Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 1
Specs
Ring Type External
Ring Load 2100 lbs (952 kg)
Finish Coating or Plating
View Details
Carbon Spring Steel Internal Retaining for 25mm Housing Dia. - MD0472MQB025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3283 lbs (1489 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel External E-Ring for 0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
5mm Shaft Dia. External Retaining, with a 176kg Thrust Strength. - MD0471MQB005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 388 lbs (176 kg)
View Details