Stock Drive Products & Sterling Instrument - SDP/SI Stainless steel (PH 15-7) external retaining ring for 1.187" shaft dia. S73HW2-100-118

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S73HW2-100-118 is a stainless steel (PH 15-7 Mo) external retaining ring for a 1.187-inch shaft diameter, with a free ring diameter of 1.098 inches, groove diameter of 1.61 inches, groove width of 0.056 inches, and ring thickness of 0.050 inches. It has a thrust load capacity of 2950 lbf at a factor of safety of 4 for the ring and 2 for the groove.

Datasheet Summary
Powered by GS/AI

S73HW2-100-118 is a stainless steel (PH 15-7 Mo) external retaining ring for a 1.187-inch shaft diameter, with a free ring diameter of 1.098 inches, groove diameter of 1.61 inches, groove width of 0.056 inches, and ring thickness of 0.050 inches. It has a thrust load capacity of 2950 lbf at a factor of safety of 4 for the ring and 2 for the groove.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel (PH 15-7) external retaining ring for 1.187
Hicksville, NY, United States
Stainless steel (PH 15-7) external retaining ring for 1.187" shaft dia.
S73HW2-100-118
Stainless steel (PH 15-7) external retaining ring for 1.187" shaft dia. S73HW2-100-118
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73HW2-100-118
Product Name Stainless steel (PH 15-7) external retaining ring for 1.187" shaft dia.
Ring Type External
Ring Load 2950 lbs (1338 kg)
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 0.354
Specs
Ring Type External
Ring Load 300 lbs (136 kg)
Material Carbon Spring Steel
View Details
External Grooveless Retaining E-Ring for 2.5mm Shaft Dia. - S73NW2MGR555-025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Metric
View Details
75mm Shaft Dia. External Retaining, with a 19350kg Thrust Strength. - MD0471MQB075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 42667 lbs (19350 kg)
View Details
Stainless steel (PH 15-7) external retaining ring for 1.5
Specs
Ring Type External
Ring Load 5000 lbs (2268 kg)
Finish Coating or Plating
View Details