Stock Drive Products & Sterling Instrument - SDP/SI PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.25" Shaft Dia. S73KW2-131-25

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S73KW2-131-25 is an external bowed radial retaining ring for end play take-up, made of PH 15-7 Mo stainless steel, with a shaft diameter of 0.250 inch, a groove width of 0.210 inch, a ring thickness of 0.047 inch, and an allowable axial load of 35 pounds.

Datasheet Summary
Powered by GS/AI

S73KW2-131-25 is an external bowed radial retaining ring for end play take-up, made of PH 15-7 Mo stainless steel, with a shaft diameter of 0.250 inch, a groove width of 0.210 inch, a ring thickness of 0.047 inch, and an allowable axial load of 35 pounds.

Suppliers

Company
Product
Description
Supplier Links
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.25
Hicksville, NY, United States
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.25" Shaft Dia.
S73KW2-131-25
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.25" Shaft Dia. S73KW2-131-25
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73KW2-131-25
Product Name PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.25" Shaft Dia.
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) Internal Ring for 0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 6500 lbs (2948 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel External E-Ring for 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
12mm Shaft Dia. External Retaining, with a 747kg Thrust Strength. - MD0471MQB012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 1647 lbs (747 kg)
View Details
Beryllium Copper external retaining ring for 0.197
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 85 lbs (38.55 kg)
Material Beryllium Copper; Beryllium Copper
View Details