A 9Y28-87 is a stainless steel (PH 15-7 Mo) internal retaining ring designed for a 0.875 inch housing diameter, with a groove diameter of 0.931 inch, groove width of 0.046 inch, and ring thickness of 0.042 inch. It has a thrust strength of 17,000 lbf and is priced per 10 pieces. The ring is oil-dipped and meets the dimensional tolerances specified for its size range.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Y28-87 |
| Product Name | Stainless Steel (PH15-7) Internal Ring for 0.875" Housing Dia. |
| Ring Type | Internal |
| Ring Load | 17000 lbs (7710 kg) |
| Material | Stainless Steel; Stainless Steel (PH15-7) |