Stock Drive Products & Sterling Instrument - SDP/SI 15mm Shaft Dia. External Retaining, with a 935kg Thrust Strength. MD0471MQB015

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0471MQB015 is a metric external retaining ring for a 13.8 mm shaft diameter, with a housing bore diameter of 23.3 mm and a width of 15 mm. It is made of carbon spring steel with an oil-dipped finish and has a safety factor of 4. The ring has a maximum radius of 0.127 mm and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD0471MQB015 is a metric external retaining ring for a 13.8 mm shaft diameter, with a housing bore diameter of 23.3 mm and a width of 15 mm. It is made of carbon spring steel with an oil-dipped finish and has a safety factor of 4. The ring has a maximum radius of 0.127 mm and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
15mm Shaft Dia. External Retaining, with a 935kg Thrust Strength. - MD0471MQB015 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
15mm Shaft Dia. External Retaining, with a 935kg Thrust Strength.
MD0471MQB015
15mm Shaft Dia. External Retaining, with a 935kg Thrust Strength. MD0471MQB015
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0471MQB015
Product Name 15mm Shaft Dia. External Retaining, with a 935kg Thrust Strength.
Ring Type External
Design Units Metric
Ring Load 2062 lbs (935 kg)
Material Spring Steel; Spring Steel (1065-1090)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 2.750
Specs
Ring Type External
Ring Load 14400 lbs (6531 kg)
Material Carbon Spring Steel
View Details
Stainless Steel (PH15-7) External E-Ring for 0.156
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel Internal Ring for 0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 8200 lbs (3719 kg)
Material Carbon Spring Steel
View Details
External Grooveless Retaining Ring for .310 / .316
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Inch; Metric
View Details