The MD0471MQB014 is an external retaining ring for a 12.9 mm shaft diameter, designed for axial retention in metric applications. It has a housing bore diameter of 22 mm, a nominal thickness of 1.4 mm, and a radial thickness of 13.4 mm. The ring is made of carbon spring steel with an oil-dipped finish and has a safety factor of 4. It is priced per piece.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB014 |
| Product Name | 14mm Shaft Dia. External Retaining, with a 872kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 1923 lbs (872 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |